Capital Lighting, Inc. 114828 Mini Pendants-Chain 667710

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114828 Mini Pendants-Chain - 667710 - Capital Lighting, Inc.
Columbus, OH, USA
114828 Mini Pendants-Chain
667710
114828 Mini Pendants-Chain 667710
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667710
Product Name 114828 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details