Capital Lighting, Inc. E95124-105OI Mini Pendants-Drum Shades 666965

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094042105 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094042105 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95124-105OI Mini Pendants-Drum Shades - 666965 - Capital Lighting, Inc.
Columbus, OH, USA
E95124-105OI Mini Pendants-Drum Shades
666965
E95124-105OI Mini Pendants-Drum Shades 666965
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094042105 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 4.18
Product Name: One Light Mini Pendant with Stem
UPC: 845094042105
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666965
Product Name E95124-105OI Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details