Capital Lighting, Inc. E95160-100OI Pendants-Drum Shade 666924

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039846 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039846 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95160-100OI Pendants-Drum Shade - 666924 - Capital Lighting, Inc.
Columbus, OH, USA
E95160-100OI Pendants-Drum Shade
666924
E95160-100OI Pendants-Drum Shade 666924
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039846 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.00
Bulb
Type: GU24 Fluorescent
Qty: 4
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: Four Light Pendant
UPC: 845094039846
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666924
Product Name E95160-100OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details