Capital Lighting, Inc. E95134-105OI Mini Pendants-Rod 666913

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 7.39 Product Name: One Light Mini Pendant with Stem UPC: 845094042136 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 7.39 Product Name: One Light Mini Pendant with Stem UPC: 845094042136 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95134-105OI Mini Pendants-Rod - 666913 - Capital Lighting, Inc.
Columbus, OH, USA
E95134-105OI Mini Pendants-Rod
666913
E95134-105OI Mini Pendants-Rod 666913
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 7.39 Product Name: One Light Mini Pendant with Stem UPC: 845094042136 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Length 13.75
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 7.39
Product Name: One Light Mini Pendant with Stem
UPC: 845094042136
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666913
Product Name E95134-105OI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details