Capital Lighting, Inc. 74130 Lamps-Swing Arm-Floor 666328

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 18.3 Product Name: One Light Floor Lamp UPC: 038463028538 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 18.3 Product Name: One Light Floor Lamp UPC: 038463028538 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74130 Lamps-Swing Arm-Floor - 666328 - Capital Lighting, Inc.
Columbus, OH, USA
74130 Lamps-Swing Arm-Floor
666328
74130 Lamps-Swing Arm-Floor 666328
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 18.3 Product Name: One Light Floor Lamp UPC: 038463028538 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Steel
Weight: 18.3
Product Name: One Light Floor Lamp
UPC: 038463028538
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666328
Product Name 74130 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details