Capital Lighting, Inc. 70765 Lamps-Table Lamps 666306

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.5 Product Name: One Light Table Lamp UPC: 038463024691 Category: Lamps Table Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.5 Product Name: One Light Table Lamp UPC: 038463024691 Category: Lamps Table Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
70765 Lamps-Table Lamps - 666306 - Capital Lighting, Inc.
Columbus, OH, USA
70765 Lamps-Table Lamps
666306
70765 Lamps-Table Lamps 666306
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.5 Product Name: One Light Table Lamp UPC: 038463024691 Category: Lamps Table Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 7.5
Product Name: One Light Table Lamp
UPC: 038463024691
Category: Lamps Table
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666306
Product Name 70765 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details