PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.68
Product Name: Five Light Chandelier
UPC: 783209269958
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666195 |
| Product Name | 2699WSOI Mid. Chandeliers-Glass Up |
| Application | Residential |