Capital Lighting, Inc. 2684WSOI Mid. Chandeliers-Glass Up 666191

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268463 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268463 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2684WSOI Mid. Chandeliers-Glass Up - 666191 - Capital Lighting, Inc.
Columbus, OH, USA
2684WSOI Mid. Chandeliers-Glass Up
666191
2684WSOI Mid. Chandeliers-Glass Up 666191
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268463 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 14.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.8
Product Name: Six Light Chandelier
UPC: 783209268463
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666191
Product Name 2684WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details