Capital Lighting, Inc. 91150WHUB Mini Pendants-Drum Shades 666183

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Umber Bronze Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209084049 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Umber Bronze Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209084049 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91150WHUB Mini Pendants-Drum Shades - 666183 - Capital Lighting, Inc.
Columbus, OH, USA
91150WHUB Mini Pendants-Drum Shades
666183
91150WHUB Mini Pendants-Drum Shades 666183
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Umber Bronze Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209084049 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Umber Bronze
Weight: 3.35
Product Name: One Light Mini Pendant
UPC: 783209084049
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666183
Product Name 91150WHUB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details