Capital Lighting, Inc. 9051SWSN Sconces-Single Glass 666170

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Bath Vanity UPC: 783209905115 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Bath Vanity UPC: 783209905115 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9051SWSN Sconces-Single Glass - 666170 - Capital Lighting, Inc.
Columbus, OH, USA
9051SWSN Sconces-Single Glass
666170
9051SWSN Sconces-Single Glass 666170
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Bath Vanity UPC: 783209905115 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 9.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.16
Product Name: One Light Bath Vanity
UPC: 783209905115
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666170
Product Name 9051SWSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details