Capital Lighting, Inc. 85812MRSN Bathroom Fixtures-Two Lights 666155

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.52 Product Name: Two Light Bath Vanity UPC: 783209081567 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.52 Product Name: Two Light Bath Vanity UPC: 783209081567 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85812MRSN Bathroom Fixtures-Two Lights - 666155 - Capital Lighting, Inc.
Columbus, OH, USA
85812MRSN Bathroom Fixtures-Two Lights
666155
85812MRSN Bathroom Fixtures-Two Lights 666155
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.52 Product Name: Two Light Bath Vanity UPC: 783209081567 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 3.52
Product Name: Two Light Bath Vanity
UPC: 783209081567
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666155
Product Name 85812MRSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details