Capital Lighting, Inc. 21159WHUB Foyer/Hall Lanterns-Open Frame 666130

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.00 Bulb Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 21.47 Product Name: Six Light Entry Foyer Pendant UPC: 783209083813 Category: Entry Foyer Pendant Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.00 Bulb Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 21.47 Product Name: Six Light Entry Foyer Pendant UPC: 783209083813 Category: Entry Foyer Pendant Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21159WHUB Foyer/Hall Lanterns-Open Frame - 666130 - Capital Lighting, Inc.
Columbus, OH, USA
21159WHUB Foyer/Hall Lanterns-Open Frame
666130
21159WHUB Foyer/Hall Lanterns-Open Frame 666130
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.00 Bulb Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 21.47 Product Name: Six Light Entry Foyer Pendant UPC: 783209083813 Category: Entry Foyer Pendant Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 49.00
Bulb
Qty: 6
Wattage: 60
Finish: Umber Bronze
Weight: 21.47
Product Name: Six Light Entry Foyer Pendant
UPC: 783209083813
Category: Entry Foyer Pendant
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666130
Product Name 21159WHUB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details