Capital Lighting, Inc. 82686MRSN Sconces-Single Glass 666124

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.65 Product Name: One Light Wall Sconce UPC: 783209076389 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.65 Product Name: One Light Wall Sconce UPC: 783209076389 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82686MRSN Sconces-Single Glass - 666124 - Capital Lighting, Inc.
Columbus, OH, USA
82686MRSN Sconces-Single Glass
666124
82686MRSN Sconces-Single Glass 666124
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.65 Product Name: One Light Wall Sconce UPC: 783209076389 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 1.65
Product Name: One Light Wall Sconce
UPC: 783209076389
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666124
Product Name 82686MRSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details