Capital Lighting, Inc. 83095FTSN Mid. Chandeliers-Glass Up 666122

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 13.44 Product Name: Five Light Chandelier UPC: 783209076471 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 13.44 Product Name: Five Light Chandelier UPC: 783209076471 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
83095FTSN Mid. Chandeliers-Glass Up - 666122 - Capital Lighting, Inc.
Columbus, OH, USA
83095FTSN Mid. Chandeliers-Glass Up
666122
83095FTSN Mid. Chandeliers-Glass Up 666122
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 13.44 Product Name: Five Light Chandelier UPC: 783209076471 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.50
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Satin Nickel
Weight: 13.44
Product Name: Five Light Chandelier
UPC: 783209076471
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666122
Product Name 83095FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details