Capital Lighting, Inc. 82689MRSN Bathroom Fixtures-Four Lights 666121

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 4.84 Product Name: Four Light Bath Vanity UPC: 783209077454 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 4.84 Product Name: Four Light Bath Vanity UPC: 783209077454 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82689MRSN Bathroom Fixtures-Four Lights - 666121 - Capital Lighting, Inc.
Columbus, OH, USA
82689MRSN Bathroom Fixtures-Four Lights
666121
82689MRSN Bathroom Fixtures-Four Lights 666121
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 4.84 Product Name: Four Light Bath Vanity UPC: 783209077454 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 8
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 4.84
Product Name: Four Light Bath Vanity
UPC: 783209077454
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666121
Product Name 82689MRSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details