PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.75
Extension: 7
Bulb
Type: Xenon
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 11.73
Product Name: Four Light Bath Vanity
UPC: 783209083967
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666107 |
| Product Name | 21514FTSN Bathroom Fixtures-Four Lights |
| Application | Residential |