Capital Lighting, Inc. 23035SWSN Mid. Chandeliers-Drum Shades 666103

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.44 Product Name: Five Light Chandelier UPC: 783209083998 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.44 Product Name: Five Light Chandelier UPC: 783209083998 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23035SWSN Mid. Chandeliers-Drum Shades - 666103 - Capital Lighting, Inc.
Columbus, OH, USA
23035SWSN Mid. Chandeliers-Drum Shades
666103
23035SWSN Mid. Chandeliers-Drum Shades 666103
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.44 Product Name: Five Light Chandelier UPC: 783209083998 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 9.44
Product Name: Five Light Chandelier
UPC: 783209083998
Category: Single-Tier Chandelier
Glass: Satin White
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666103
Product Name 23035SWSN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details