Capital Lighting, Inc. LS-21080SMOKE Lamps-Table Lamps 665991

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Smoke Body Product Name: One Light Table Lamp UPC: 088675438755
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Smoke Body Product Name: One Light Table Lamp UPC: 088675438755

Suppliers

Company
Product
Description
Supplier Links
LS-21080SMOKE Lamps-Table Lamps - 665991 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21080SMOKE Lamps-Table Lamps
665991
LS-21080SMOKE Lamps-Table Lamps 665991
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Smoke Body Product Name: One Light Table Lamp UPC: 088675438755

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and Smoke Body
Product Name: One Light Table Lamp
UPC: 088675438755

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665991
Product Name LS-21080SMOKE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details