Capital Lighting, Inc. LS-21210 Lamps-Table Lamps 665981

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675440741
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675440741

Suppliers

Company
Product
Description
Supplier Links
LS-21210 Lamps-Table Lamps - 665981 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21210 Lamps-Table Lamps
665981
LS-21210 Lamps-Table Lamps 665981
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675440741

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675440741

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665981
Product Name LS-21210 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details