Capital Lighting, Inc. LS-21142 Lamps-Table Lamps 665965

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675439530
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675439530

Suppliers

Company
Product
Description
Supplier Links
LS-21142 Lamps-Table Lamps - 665965 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21142 Lamps-Table Lamps
665965
LS-21142 Lamps-Table Lamps 665965
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675439530

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675439530

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665965
Product Name LS-21142 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details