Capital Lighting, Inc. LS-211WHT Lamps-Desk/Piano Lamps 665950

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Desk Lamp UPC: 088675211020
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Desk Lamp UPC: 088675211020

Suppliers

Company
Product
Description
Supplier Links
LS-211WHT Lamps-Desk/Piano Lamps - 665950 - Capital Lighting, Inc.
Columbus, OH, USA
LS-211WHT Lamps-Desk/Piano Lamps
665950
LS-211WHT Lamps-Desk/Piano Lamps 665950
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Desk Lamp UPC: 088675211020

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Desk Lamp
UPC: 088675211020

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665950
Product Name LS-211WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details