Capital Lighting, Inc. LS-21109 Lamps-Table Lamps 665941

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel and Clear Glass Product Name: One Light Table Lamp UPC: 088675442745
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel and Clear Glass Product Name: One Light Table Lamp UPC: 088675442745

Suppliers

Company
Product
Description
Supplier Links
LS-21109 Lamps-Table Lamps - 665941 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21109 Lamps-Table Lamps
665941
LS-21109 Lamps-Table Lamps 665941
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel and Clear Glass Product Name: One Light Table Lamp UPC: 088675442745

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Polished Steel and Clear Glass
Product Name: One Light Table Lamp
UPC: 088675442745

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665941
Product Name LS-21109 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details