Capital Lighting, Inc. LS-21110 Lamps-Table Lamps 665940

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Plated Black Nickel and Crystal Product Name: One Light Table Lamp UPC: 088675439332
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Plated Black Nickel and Crystal Product Name: One Light Table Lamp UPC: 088675439332

Suppliers

Company
Product
Description
Supplier Links
LS-21110 Lamps-Table Lamps - 665940 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21110 Lamps-Table Lamps
665940
LS-21110 Lamps-Table Lamps 665940
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Plated Black Nickel and Crystal Product Name: One Light Table Lamp UPC: 088675439332

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Plated Black Nickel and Crystal
Product Name: One Light Table Lamp
UPC: 088675439332

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665940
Product Name LS-21110 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details