Capital Lighting, Inc. LS-21148 Lamps-Table Lamps 665934

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass and Caramel Product Name: One Light Table Lamp UPC: 088675439585
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass and Caramel Product Name: One Light Table Lamp UPC: 088675439585

Suppliers

Company
Product
Description
Supplier Links
LS-21148 Lamps-Table Lamps - 665934 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21148 Lamps-Table Lamps
665934
LS-21148 Lamps-Table Lamps 665934
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass and Caramel Product Name: One Light Table Lamp UPC: 088675439585

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass and Caramel
Product Name: One Light Table Lamp
UPC: 088675439585

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665934
Product Name LS-21148 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details