Capital Lighting, Inc. LS-8744PS/FRO Lamps-Floor Lamps 665859

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 52.50 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675426240 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 52.50 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675426240 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-8744PS/FRO Lamps-Floor Lamps - 665859 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8744PS/FRO Lamps-Floor Lamps
665859
LS-8744PS/FRO Lamps-Floor Lamps 665859
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 52.50 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675426240 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 52.50
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675426240
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665859
Product Name LS-8744PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details