Capital Lighting, Inc. LS-8678D/BRZ Lamps-Floor Lamps 665821

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675425755
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675425755

Suppliers

Company
Product
Description
Supplier Links
LS-8678D/BRZ Lamps-Floor Lamps - 665821 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8678D/BRZ Lamps-Floor Lamps
665821
LS-8678D/BRZ Lamps-Floor Lamps 665821
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675425755

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675425755

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665821
Product Name LS-8678D/BRZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details