Capital Lighting, Inc. LS-8550AB Lamps-Floor Lamps 665808

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Product Name: One Light Table Metal Floor Lamp UPC: 088675423409
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Product Name: One Light Table Metal Floor Lamp UPC: 088675423409

Suppliers

Company
Product
Description
Supplier Links
LS-8550AB Lamps-Floor Lamps - 665808 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8550AB Lamps-Floor Lamps
665808
LS-8550AB Lamps-Floor Lamps 665808
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Product Name: One Light Table Metal Floor Lamp UPC: 088675423409

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 70.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Brass
Product Name: One Light Table Metal Floor Lamp
UPC: 088675423409

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665808
Product Name LS-8550AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details