Capital Lighting, Inc. LS-21277 Lamps-Accent Lamps 665767

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675441625
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675441625

Suppliers

Company
Product
Description
Supplier Links
LS-21277 Lamps-Accent Lamps - 665767 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21277 Lamps-Accent Lamps
665767
LS-21277 Lamps-Accent Lamps 665767
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675441625

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675441625

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665767
Product Name LS-21277 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details