Capital Lighting, Inc. LS-21616ROSE Lamps-Desk/Piano Lamps 665698

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Rose Product Name: 18 Light LED Desk Lamp UPC: 088675446729
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Rose Product Name: 18 Light LED Desk Lamp UPC: 088675446729

Suppliers

Company
Product
Description
Supplier Links
LS-21616ROSE Lamps-Desk/Piano Lamps - 665698 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21616ROSE Lamps-Desk/Piano Lamps
665698
LS-21616ROSE Lamps-Desk/Piano Lamps 665698
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Rose Product Name: 18 Light LED Desk Lamp UPC: 088675446729

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: LED
Qty: 18
Finish: Silver and Rose
Product Name: 18 Light LED Desk Lamp
UPC: 088675446729

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665698
Product Name LS-21616ROSE Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details