Capital Lighting, Inc. LS-21634 Lamps-Table Lamps 665671

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675446958
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675446958

Suppliers

Company
Product
Description
Supplier Links
LS-21634 Lamps-Table Lamps - 665671 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21634 Lamps-Table Lamps
665671
LS-21634 Lamps-Table Lamps 665671
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675446958

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Copper Bronze
Product Name: One Light Table Lamp
UPC: 088675446958

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665671
Product Name LS-21634 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details