Capital Lighting, Inc. LS-21563C/BLU Lamps-Desk/Piano Lamps 665484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Blue Product Name: One Light Led Desk Lamp UPC: 088675445975
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Blue Product Name: One Light Led Desk Lamp UPC: 088675445975

Suppliers

Company
Product
Description
Supplier Links
LS-21563C/BLU Lamps-Desk/Piano Lamps - 665484 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21563C/BLU Lamps-Desk/Piano Lamps
665484
LS-21563C/BLU Lamps-Desk/Piano Lamps 665484
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Blue Product Name: One Light Led Desk Lamp UPC: 088675445975

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Chrome and Blue
Product Name: One Light Led Desk Lamp
UPC: 088675445975

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665484
Product Name LS-21563C/BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details