Capital Lighting, Inc. LS-21563C/WHT Lamps-Desk/Piano Lamps 665481

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and White Product Name: One Light Led Desk Lamp UPC: 088675445968
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and White Product Name: One Light Led Desk Lamp UPC: 088675445968

Suppliers

Company
Product
Description
Supplier Links
LS-21563C/WHT Lamps-Desk/Piano Lamps - 665481 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21563C/WHT Lamps-Desk/Piano Lamps
665481
LS-21563C/WHT Lamps-Desk/Piano Lamps 665481
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and White Product Name: One Light Led Desk Lamp UPC: 088675445968

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Chrome and White
Product Name: One Light Led Desk Lamp
UPC: 088675445968

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665481
Product Name LS-21563C/WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details