Capital Lighting, Inc. LS-5396SIL/WHT Flush Mounts-Bowl Style 665225

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Silver Product Name: Two Light Flush Mount Ceiling Light UPC: 088675441663
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Silver Product Name: Two Light Flush Mount Ceiling Light UPC: 088675441663

Suppliers

Company
Product
Description
Supplier Links
LS-5396SIL/WHT Flush Mounts-Bowl Style - 665225 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5396SIL/WHT Flush Mounts-Bowl Style
665225
LS-5396SIL/WHT Flush Mounts-Bowl Style 665225
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Silver Product Name: Two Light Flush Mount Ceiling Light UPC: 088675441663

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 3.75
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Silver
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675441663

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665225
Product Name LS-5396SIL/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details