Capital Lighting, Inc. Exterior -Wall Mount 664658

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 11 Bulb Type: tnd Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Bracket UPC: 842639010087 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 11 Bulb Type: tnd Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Bracket UPC: 842639010087 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 664658 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
664658
Exterior -Wall Mount 664658
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 11 Bulb Type: tnd Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Bracket UPC: 842639010087 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.75
Extension: 11
Bulb
Type: tnd
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Bracket
UPC: 842639010087
Category: Wall Bracket
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664658
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details