Capital Lighting, Inc. E20114-79 Mini Pendants-4+Light Cluster 664511

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 54 Bulb Type: TBD Qty: 7 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Seven Light Pendant UPC: 845094033479 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 54 Bulb Type: TBD Qty: 7 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Seven Light Pendant UPC: 845094033479 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20114-79 Mini Pendants-4+Light Cluster - 664511 - Capital Lighting, Inc.
Columbus, OH, USA
E20114-79 Mini Pendants-4+Light Cluster
664511
E20114-79 Mini Pendants-4+Light Cluster 664511
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 54 Bulb Type: TBD Qty: 7 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Seven Light Pendant UPC: 845094033479 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Length 6.00
Extension: 54
Bulb
Type: TBD
Qty: 7
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: Seven Light Pendant
UPC: 845094033479
Category: Pendant
Glass: Threaded
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664511
Product Name E20114-79 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details