Capital Lighting, Inc. Mini Chandeliers-Candle 664483

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Light Pendant UPC: 842639009401 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Light Pendant UPC: 842639009401 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 664483 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
664483
Mini Chandeliers-Candle 664483
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Light Pendant UPC: 842639009401 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Product Name: Three Light Pendant
UPC: 842639009401
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664483
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details