Capital Lighting, Inc. 1664TT-LED Exterior -Wall Mt./Flush 664471

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1664TT-LED Exterior -Wall Mt./Flush - 664471 - Capital Lighting, Inc.
Columbus, OH, USA
1664TT-LED Exterior -Wall Mt./Flush
664471
1664TT-LED Exterior -Wall Mt./Flush 664471
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 4
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664471
Product Name 1664TT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details