Capital Lighting, Inc. 1800OP-ESDS Exterior -Wall Mount 664446

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
1800OP-ESDS Exterior -Wall Mount - 664446 - Capital Lighting, Inc.
Columbus, OH, USA
1800OP-ESDS Exterior -Wall Mount
664446
1800OP-ESDS Exterior -Wall Mount 664446
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 7
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Penny
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664446
Product Name 1800OP-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details