Capital Lighting, Inc. 1908SS-EST Exterior -Wall Mt./Flush 664438

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1908SS-EST Exterior -Wall Mt./Flush - 664438 - Capital Lighting, Inc.
Columbus, OH, USA
1908SS-EST Exterior -Wall Mt./Flush
664438
1908SS-EST Exterior -Wall Mt./Flush 664438
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Stainless Steel
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664438
Product Name 1908SS-EST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details