Capital Lighting, Inc. 1908SS-ES Exterior -Wall Mt./Flush 664435

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1908SS-ES Exterior -Wall Mt./Flush - 664435 - Capital Lighting, Inc.
Columbus, OH, USA
1908SS-ES Exterior -Wall Mt./Flush
664435
1908SS-ES Exterior -Wall Mt./Flush 664435
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Stainless Steel
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664435
Product Name 1908SS-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details