Capital Lighting, Inc. Mid. Chandeliers-Glass Up 664426

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Chandelier UPC: 842639009920 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Chandelier UPC: 842639009920 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 664426 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
664426
Mid. Chandeliers-Glass Up 664426
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Chandelier UPC: 842639009920 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Chandelier
UPC: 842639009920
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664426
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details