Capital Lighting, Inc. 1909SS-ES Exterior -Wall Mt./Flush 664419

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4.5 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4.5 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1909SS-ES Exterior -Wall Mt./Flush - 664419 - Capital Lighting, Inc.
Columbus, OH, USA
1909SS-ES Exterior -Wall Mt./Flush
664419
1909SS-ES Exterior -Wall Mt./Flush 664419
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4.5 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Extension: 4.5
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Stainless Steel
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664419
Product Name 1909SS-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details