Capital Lighting, Inc. 58-22-F Exterior -Wall Mount 664269

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042959149 Category: Exterior Glass: Two Toned Amber Top to outlet: 13.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042959149 Category: Exterior Glass: Two Toned Amber Top to outlet: 13.25

Suppliers

Company
Product
Description
Supplier Links
58-22-F Exterior -Wall Mount - 664269 - Capital Lighting, Inc.
Columbus, OH, USA
58-22-F Exterior -Wall Mount
664269
58-22-F Exterior -Wall Mount 664269
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042959149 Category: Exterior Glass: Two Toned Amber Top to outlet: 13.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Extension: 15.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Avignon Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042959149
Category: Exterior
Glass: Two Toned Amber
Top to outlet: 13.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664269
Product Name 58-22-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details