Capital Lighting, Inc. BF2363CR Exterior -Wall Mount 664268

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Extension: 14.25 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748736 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Extension: 14.25 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748736 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
BF2363CR Exterior -Wall Mount - 664268 - Capital Lighting, Inc.
Columbus, OH, USA
BF2363CR Exterior -Wall Mount
664268
BF2363CR Exterior -Wall Mount 664268
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Extension: 14.25 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748736 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.75
Extension: 14.25
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Cenntinial Rust
Product Name: One Light Wall
UPC: 782042748736
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664268
Product Name BF2363CR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details