Capital Lighting, Inc. 127-11 Sconces-Pocket 664246

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Modern Silver Product Name: One Light Wall Sconce UPC: 782042750456 Category: Interior Canopy: 4.25``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Modern Silver Product Name: One Light Wall Sconce UPC: 782042750456 Category: Interior Canopy: 4.25``H

Suppliers

Company
Product
Description
Supplier Links
127-11 Sconces-Pocket - 664246 - Capital Lighting, Inc.
Columbus, OH, USA
127-11 Sconces-Pocket
664246
127-11 Sconces-Pocket 664246
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Modern Silver Product Name: One Light Wall Sconce UPC: 782042750456 Category: Interior Canopy: 4.25``H

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Modern Silver
Product Name: One Light Wall Sconce
UPC: 782042750456
Category: Interior
Canopy: 4.25``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664246
Product Name 127-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details