Capital Lighting, Inc. 75943-15 Flush Mounts-Bowl Style 663918

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Ceiling Flush Mount UPC: 785652020568 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Ceiling Flush Mount UPC: 785652020568 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75943-15 Flush Mounts-Bowl Style - 663918 - Capital Lighting, Inc.
Columbus, OH, USA
75943-15 Flush Mounts-Bowl Style
663918
75943-15 Flush Mounts-Bowl Style 663918
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Ceiling Flush Mount UPC: 785652020568 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Ceiling Flush Mount
UPC: 785652020568
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663918
Product Name 75943-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details