PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 16.63
Length 16.63
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652020643
Category: Outdoor Lighting
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663771 |
| Product Name | 88941-12 Exterior -Wall Mount |
| Application | Residential; Outdoor |