Capital Lighting, Inc. 6162-9-86 Mid. Chandeliers-Drum Shades 663412

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6162-9-86 Mid. Chandeliers-Drum Shades - 663412 - Capital Lighting, Inc.
Columbus, OH, USA
6162-9-86 Mid. Chandeliers-Drum Shades
663412
6162-9-86 Mid. Chandeliers-Drum Shades 663412
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663412
Product Name 6162-9-86 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details