Capital Lighting, Inc. 6354-5-86 Mid. Chandeliers-Glass Down 663406

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Chain: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Chain: 8``

Suppliers

Company
Product
Description
Supplier Links
6354-5-86 Mid. Chandeliers-Glass Down - 663406 - Capital Lighting, Inc.
Columbus, OH, USA
6354-5-86 Mid. Chandeliers-Glass Down
663406
6354-5-86 Mid. Chandeliers-Glass Down 663406
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Chain: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
Chain: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663406
Product Name 6354-5-86 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details