Capital Lighting, Inc. LS-20866PS/DWAL Lamps-Table Lamps 662846

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675435358
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675435358

Suppliers

Company
Product
Description
Supplier Links
LS-20866PS/DWAL Lamps-Table Lamps - 662846 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20866PS/DWAL Lamps-Table Lamps
662846
LS-20866PS/DWAL Lamps-Table Lamps 662846
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675435358

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675435358

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662846
Product Name LS-20866PS/DWAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details